MX Field Programmable Gate Array (FPGA) IC 69 80-TQFP
IC FPGA 69 I/O 80VQFP Product overview: A40MX04-VQG80 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A40MX04-VQG80 can be used for catalog matching and distributor lookup.
IC FPGA 69 I/O 80VQFP
MX Field Programmable Gate Array (FPGA) IC 69 80-TQFP
IC FPGA 69 I/O 80VQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1048-ND | 696-A40MX04-VQG80 | A40MX04-VQG80 | A40MX04-VQG80 | A40MX04-VQG80 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 80-TQFP | Other; Tray | QFP; TQFP; Other; 80-TQFP | ||
| Pins | 80 | 80 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 6000 | 6000 | 6000 | ||
| Registers | 273 |