MX Field Programmable Gate Array (FPGA) IC 176 2560 208-BFCQFP with Tie Bar
Manufacturer: Microchip Technology
Win Source Part Number: 858948-A42MX36-CQ208
Series: MX
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 176 2560 208-BFCQFP with Tie Bar
Package: 208-BFCQFP with Tie Bar
Package: Tray
Mounting: Surface Mount
Number of I/O: 176
Family Name: A42MX36
Categories: Integrated Circuits (ICs)
Case / Package: 208-CQFP (75x75)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 176 I/O 208CQFP Product overview: A42MX36-CQ208B from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX36-CQ208B can be used for catalog matching and distributor lookup.
IC FPGA 176 I/O 208CQFP
MX Field Programmable Gate Array (FPGA) IC 176 2560 208-BFCQFP with Tie Bar
IC FPGA 176 I/O 208CQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A42MX36-CQ208B-ND | 858948-A42MX36-CQ208B | 696-A42MX36-CQ208B | A42MX36-CQ208B | A42MX36-CQ208B | A42MX36-CQ208B |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-CQ208B | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFCQFP with Tie Bar | QFP; Other; 208-CQFP (75x75) | Other; Bulk | QFP; Other; 208-BFCQFP with Tie Bar | QFP | |
| Pins | 208 | 208 | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| System Gates | 54000 | 54000 | 54000 | |||
| Registers | 1822 |