DigiKey Datasheets for Inductive Proximity Sensors

Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more

Page: 1 10 11 12 13 14 15 16
Product Name Notes
"Inductive Proximity Sensor 0.394"" (10mm) IP67 Cylinder, Threaded - M30"
"Inductive Proximity Sensor 0.394"" (10mm) IP68 Module"
"Inductive Proximity Sensor 2.362"" (60mm) IP67 Module"
DC ANALOG 0-10V N FLUSH SN 20MM
DC ANALOG 4-20MA N FLSH SN 20MM
DC ANALOG 4-20MA N FLSH SN 25MM
IN SENSOR XS9 4 WIRE DC PNP SN20
INDUCTIVE PROXIMITY SENSORS XS,
INDUCTIVE SENSOR 24V 20MA XS +OP
INDUCTIVE SENSOR 264V .35A XS +O
INDUCTIVE SENSOR 264V 1.5MA XS +
INDUCTIVE SENSOR 264VAC 500MA XS
INDUCTIVE SENSOR 30V .1MA+OPTION
INDUCTIVE SENSOR 48VDC 100MA XS-
INDUCTIVE SENSOR 48VDC 100MA XS
INDUCTIVE SENSOR 58V 200MA XS +O
INDUCTIVE SENSOR 58VDC 200MA XS
INDUCTIVE SENSOR ANALOG OUTPUT X
INDUCTIVE SENSOR XS9 4 WIRE DC P
INDUCTIVE SENSOR, XSA, CYLINDRIC
PROXIMITY DETECTOR
Proximity Sensor
SENSOR HEAD FLAT 4MM DIST
XSAV ROTATION MONITOR

<< Prev