Telemecanique Sensors Proximity Sensors XS530BLPAL2

Description
PROXIMITY SENSOR 30MM DC PNP NO
Request a Quote Datasheet
Description
PROXIMITY SENSOR 30MM DC PNP NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS530BLPAL2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS530BLPAL2-ND
Proximity Sensors 5452-XS530BLPAL2-ND
PROXIMITY SENSOR 30MM DC PNP NO

PROXIMITY SENSOR 30MM DC PNP NO

Buy Now Datasheet
Proximity Sensors - 7001479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7001479
Proximity Sensors 7001479
Telemecanique Sensors XS530BLPAL2

Telemecanique Sensors XS530BLPAL2

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
XS530BLPAL2
Proximity Sensors XS530BLPAL2
Proximity Sensors Proximity Sensor 30mm DC PNP NO

Proximity Sensors Proximity Sensor 30mm DC PNP NO

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 5452-XS530BLPAL2-ND 7001479 XS530BLPAL2
Product Name Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Electrical Connection Cable
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3152 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-A17201LUAA-I2TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details