Telemecanique Sensors Proximity Sensors XS518B1MAL2

Description
Telemecanique Sensors XS518B1MAL2
Request a Quote Datasheet
Description
Telemecanique Sensors XS518B1MAL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1799904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1799904
Proximity Sensors 1799904
Telemecanique Sensors XS518B1MAL2

Telemecanique Sensors XS518B1MAL2

Supplier's Site
Proximity Sensors - 5452-XS518B1MAL2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS518B1MAL2-ND
Proximity Sensors 5452-XS518B1MAL2-ND
"Inductive Proximity Sensor 0.197"" (5mm) IP68 Cylinder, Threaded - M18"

"Inductive Proximity Sensor 0.197"" (5mm) IP68 Cylinder, Threaded - M18"

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS518B1MAL2
Proximity Sensors XS518B1MAL2
Proximity Sensors Proximity Sensor 18mm ACDC NO

Proximity Sensors Proximity Sensor 18mm ACDC NO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1799904 5452-XS518B1MAL2-ND XS518B1MAL2
Product Name Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
Power Requirements AC Powered; DC Powered
Length 2.21 inch (56.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3907 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details