Telemecanique Sensors Proximity Sensors XS230SAPAM12

Description
Telemecanique Sensors XS230SAPAM12
Request a Quote Datasheet
Description
Telemecanique Sensors XS230SAPAM12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 283527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
283527
Proximity Sensors 283527
Telemecanique Sensors XS230SAPAM12

Telemecanique Sensors XS230SAPAM12

Supplier's Site
Proximity Sensors - 5452-XS230SAPAM12-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS230SAPAM12-ND
Proximity Sensors 5452-XS230SAPAM12-ND
INDUCTIVE PROXIMITY SENSORS XS,

INDUCTIVE PROXIMITY SENSORS XS,

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS230SAPAM12
Proximity Sensors XS230SAPAM12
Proximity Sensors INDUCTIVE SENSOR 36VDC 200MA XS

Proximity Sensors INDUCTIVE SENSOR 36VDC 200MA XS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 283527 5452-XS230SAPAM12-ND XS230SAPAM12
Product Name Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.8661 inch (22 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Photoelectric Sensors - 2669860 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
2 suppliers