Telemecanique Sensors Proximity Sensors XS606B1DBL2

Description
PROXIMITY SENSOR 6MM DC NC
Request a Quote Datasheet
Description
PROXIMITY SENSOR 6MM DC NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS606B1DBL2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS606B1DBL2-ND
Proximity Sensors 5452-XS606B1DBL2-ND
PROXIMITY SENSOR 6MM DC NC

PROXIMITY SENSOR 6MM DC NC

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS606B1DBL2
Proximity Sensors XS606B1DBL2
Proximity Sensors Proximity Sensor 6mm DC NC

Proximity Sensors Proximity Sensor 6mm DC NC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 5452-XS606B1DBL2-ND XS606B1DBL2
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002612-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details