Telemecanique Sensors Proximity Sensors XS1N30PC410

Description
INDUCTIVE SENSOR 24VDC 200MA XS
Request a Quote Datasheet
Description
INDUCTIVE SENSOR 24VDC 200MA XS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS1N30PC410-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS1N30PC410-ND
Proximity Sensors 5452-XS1N30PC410-ND
INDUCTIVE SENSOR 24VDC 200MA XS

INDUCTIVE SENSOR 24VDC 200MA XS

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS1N30PC410
Proximity Sensors XS1N30PC410
Proximity Sensors INDUCTIVE SENSOR 24VDC 200MA XS

Proximity Sensors INDUCTIVE SENSOR 24VDC 200MA XS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 5452-XS1N30PC410-ND XS1N30PC410
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3240LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Stainless Steel, DC - S4080 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details
Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details