Telemecanique Sensors Proximity Sensors XS1N05PB310

Description
INDUCTIVE SENSOR 24VDC 100MA XS
Request a Quote Datasheet
Description
INDUCTIVE SENSOR 24VDC 100MA XS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS1N05PB310-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS1N05PB310-ND
Proximity Sensors 5452-XS1N05PB310-ND
INDUCTIVE SENSOR 24VDC 100MA XS

INDUCTIVE SENSOR 24VDC 100MA XS

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS1N05PB310
Proximity Sensors XS1N05PB310
Proximity Sensors INDUCTIVE SENSOR 24VDC 100MA XS

Proximity Sensors INDUCTIVE SENSOR 24VDC 100MA XS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 5452-XS1N05PB310-ND XS1N05PB310
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003155-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3242ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2093402 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details