Telemecanique Sensors Proximity Sensors XS4P12PC410

Description
INDUCTIVE PROXIMITY SENSORS XS,
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSORS XS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS4P12PC410-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS4P12PC410-ND
Proximity Sensors 5452-XS4P12PC410-ND
INDUCTIVE PROXIMITY SENSORS XS,

INDUCTIVE PROXIMITY SENSORS XS,

Buy Now Datasheet
Proximity Sensors - 1238636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1238636
Proximity Sensors 1238636
Telemecanique Sensors XS4P12PC410

Telemecanique Sensors XS4P12PC410

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
XS4P12PC410
Proximity Sensors XS4P12PC410
Proximity Sensors INDUCTIVE SENSOR 24VDC 200MA XS

Proximity Sensors INDUCTIVE SENSOR 24VDC 200MA XS

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 5452-XS4P12PC410-ND 1238636 XS4P12PC410
Product Name Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-1055-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details