Telemecanique Sensors Proximity Sensors XS4P08PC410

Description
INDUCTIVE SENSOR 24VDC 200MA XS
Request a Quote Datasheet
Description
INDUCTIVE SENSOR 24VDC 200MA XS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS4P08PC410-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS4P08PC410-ND
Proximity Sensors 5452-XS4P08PC410-ND
INDUCTIVE SENSOR 24VDC 200MA XS

INDUCTIVE SENSOR 24VDC 200MA XS

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS4P08PC410
Proximity Sensors XS4P08PC410
Proximity Sensors INDUCTIVE SENSOR 24VDC 200MA XS

Proximity Sensors INDUCTIVE SENSOR 24VDC 200MA XS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 5452-XS4P08PC410-ND XS4P08PC410
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity sensor - SIED-M18B-ZS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Repeatability 5.91 mils (150 µm)
View Details
2 suppliers
18 mm Cylindrical Sensor - 42CA-D1MNAE-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details