OMRON Automation and Safety Proximity Sensors - Industrial TL-N5ME1-6

Description
SENSOR PROX INDUCT 5MM IP67 MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 5MM IP67 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - TL-N5ME1-6-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
TL-N5ME1-6-ND
Proximity Sensors - Industrial TL-N5ME1-6-ND
SENSOR PROX INDUCT 5MM IP67 MOD

SENSOR PROX INDUCT 5MM IP67 MOD

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
TL-N5ME1-6
Proximity Sensors TL-N5ME1-6
Proximity Sensors BLOCK PRX

Proximity Sensors BLOCK PRX

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number TL-N5ME1-6-ND TL-N5ME1-6
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
5 mm Diameter Inductive Sensor - I5M0.8NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3291KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details