Telemecanique Sensors XS212B4PAL2
INDUCTIVE PROXIMITY SENSORS XS,
Proximity Sensors INDUCTIVE 24VDC PNP NO NONFLUSH CBL 2M
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 1238626 | 5452-XS212B4PAL2-ND | XS212B4PAL2 |
| Product Name | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Cylindrical; Other; Barrel | ||
| Operation Distance | 0.3150 inch (8 mm) | ||
| Power Requirements | DC Powered | ||
| Length | 1.46 inch (37 mm) |