Telemecanique Sensors Proximity Sensors XS612B1MAL2

Description
Telemecanique Sensors XS612B1MAL2
Request a Quote Datasheet
Description
Telemecanique Sensors XS612B1MAL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 4443322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
4443322
Proximity Sensors 4443322
Telemecanique Sensors XS612B1MAL2

Telemecanique Sensors XS612B1MAL2

Supplier's Site
Proximity Sensors - 5452-XS612B1MAL2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS612B1MAL2-ND
Proximity Sensors 5452-XS612B1MAL2-ND
INDUCTIVE SENSOR, XS6, M12, L53

INDUCTIVE SENSOR, XS6, M12, L53

Buy Now Datasheet
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
TELEMECANIQUE SENSORS Sensors & Switches XS612B1MAL2

TELEMECANIQUE SENSORS Sensors & Switches XS612B1MAL2

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
XS612B1MAL2
Proximity Sensors XS612B1MAL2
Proximity Sensors PROXIMITY SENSOR 12MM AC/DC XS6

Proximity Sensors PROXIMITY SENSOR 12MM AC/DC XS6

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 4443322 5452-XS612B1MAL2-ND XS612B1MAL2
Product Name Proximity Sensors Proximity Sensors Proximity Switch Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3230ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details