Telemecanique Sensors Proximity Sensors XS506B1PAM12

Description
PROXIMITY SENSOR 6MM DC PNP
Request a Quote Datasheet
Description
PROXIMITY SENSOR 6MM DC PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS506B1PAM12-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS506B1PAM12-ND
Proximity Sensors 5452-XS506B1PAM12-ND
PROXIMITY SENSOR 6MM DC PNP

PROXIMITY SENSOR 6MM DC PNP

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS506B1PAM12
Proximity Sensors XS506B1PAM12
Proximity Sensors Proximity Sensor 6mm DC PNP

Proximity Sensors Proximity Sensor 6mm DC PNP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 5452-XS506B1PAM12-ND XS506B1PAM12
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1205EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details