Telemecanique Sensors Proximity Sensors XS230SAMAL5

Description
Telemecanique Sensors XS230SAMAL5
Request a Quote Datasheet
Description
Telemecanique Sensors XS230SAMAL5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 8167457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8167457
Proximity Sensors 8167457
Telemecanique Sensors XS230SAMAL5

Telemecanique Sensors XS230SAMAL5

Supplier's Site
Proximity Sensors - 5452-XS230SAMAL5-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS230SAMAL5-ND
Proximity Sensors 5452-XS230SAMAL5-ND
INDUCTIVE PROXIMITY SENSORS XS,

INDUCTIVE PROXIMITY SENSORS XS,

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS230SAMAL5
Proximity Sensors XS230SAMAL5
Proximity Sensors Sensor, Inductive proximity

Proximity Sensors Sensor, Inductive proximity

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 8167457 5452-XS230SAMAL5-ND XS230SAMAL5
Product Name Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.8661 inch (22 mm)
Power Requirements AC Powered; DC Powered
Length 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2093577 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details