DigiKey Datasheets for Inductive Proximity Sensors

Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16
Product Name Notes
12X30.48MM/SD:4MM/70 0HZ
12X30.5MM/SD:4MM/700 HZ
20 CHANNEL INDUCTIVE SENSOR WITH
8.5X25MM/SD:2MM/1KHZ
INDUCTIVE AC/DC
INDUCTIVE AC
INDUCTIVE DC
INDUCTIVE NAMUR
INDUCTIVE OTHERS
Inductive Proximity Sensor 8-WDFN Exposed Pad
Inductive Proximity Sensor 8-WFDFN Exposed Pad
INDUCTIVE SEN 0.8MM NPN
INDUCTIVE SEN 0.8MM PNP
INDUCTIVE SEN 1.5MM NO
INDUCTIVE SEN 1.5MM NPN
INDUCTIVE SEN 1.5MM PNP
INDUCTIVE SEN 10MM NO
INDUCTIVE SEN 10MM NPN
INDUCTIVE SEN 10MM PNP PTFE COAT
INDUCTIVE SEN 10MM PNP
INDUCTIVE SEN 15MM NO/NC
INDUCTIVE SEN 15MM NO
INDUCTIVE SEN 15MM PNP
INDUCTIVE SEN 1MM PNP
INDUCTIVE SEN 20MM PNP
Magnetic
SENSOR PROX IND 1.75-2.75MM CYL
SENSOR PROX IND 2.25-3.25MM CYL
SENSOR PROX IND 2.5MM-3.5MM CYL
SENSOR PROX INDUCTIVE 1-4MM CYL
SENSOR PROX INDUCTIVE 10MM CYL
SENSOR PROX INDUCTIVE 2-3MM CYL
SENSOR PROX INDUCTIVE 22MM MOD
SENSOR PROX INDUCTIVE 40MM MOD
SENSOR PROX INDUCTIVE 5MM CYLIND
SENSOR PROX INDUCTIVE IP20 MOD

<< Prev Next >>