Telemecanique Sensors Proximity Sensors XS512B1DAM12

Description
INDUCTIVE PROXIMITY SENSORS XS,
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSORS XS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS512B1DAM12-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS512B1DAM12-ND
Proximity Sensors 5452-XS512B1DAM12-ND
INDUCTIVE PROXIMITY SENSORS XS,

INDUCTIVE PROXIMITY SENSORS XS,

Buy Now Datasheet
Proximity Sensors - 5124476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
5124476
Proximity Sensors 5124476
Telemecanique Sensors XS512B1DAM12

Telemecanique Sensors XS512B1DAM12

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
XS512B1DAM12
Proximity Sensors XS512B1DAM12
Proximity Sensors PROXIMITY SENSOR 12MM DC 2 WIRE XS5

Proximity Sensors PROXIMITY SENSOR 12MM DC 2 WIRE XS5

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 5452-XS512B1DAM12-ND 5124476 XS512B1DAM12
Product Name Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details