Telemecanique Sensors Proximity Sensors XS1L04NB310

Description
INDUCTIVE SENSOR 24VDC 100MA XS
Request a Quote Datasheet
Description
INDUCTIVE SENSOR 24VDC 100MA XS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS1L04NB310-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS1L04NB310-ND
Proximity Sensors 5452-XS1L04NB310-ND
INDUCTIVE SENSOR 24VDC 100MA XS

INDUCTIVE SENSOR 24VDC 100MA XS

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS1L04NB310
Proximity Sensors XS1L04NB310
Proximity Sensors INDUCTIVE SENSOR 24VDC 100MA XS

Proximity Sensors INDUCTIVE SENSOR 24VDC 100MA XS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 5452-XS1L04NB310-ND XS1L04NB310
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003374-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3015E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details