RF Industries, Inc. RF Coaxial Cable Mount Connector RFD-43M-M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - RFD-43M-M - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
RFD-43M-M
RF Coaxial Cable Mount Connector RFD-43M-M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Connector (RF) Adapters - 5480-RFD-43M-M-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5480-RFD-43M-M-ND
Coaxial Connector (RF) Adapters 5480-RFD-43M-M-ND
Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm

Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number RFD-43M-M 5480-RFD-43M-M-ND
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Adapters
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Geometry Straight
Frequency 6.000 GHz
View Details
SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1060875-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Bulkhead
View Details
4 suppliers
Vertical Launch Connectors - NVLC-2F-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details