RF Industries, Inc. Coaxial Connector (RF) Adapters RFD-43M-NM

Description
Adapter Coaxial Connector N Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5480-RFD-43M-NM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5480-RFD-43M-NM-ND
Coaxial Connector (RF) Adapters 5480-RFD-43M-NM-ND
Adapter Coaxial Connector N Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm

Adapter Coaxial Connector N Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm

Buy Now Datasheet
RF Coaxial Cable Mount Connector - RFD-43M-NM - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
RFD-43M-NM
RF Coaxial Cable Mount Connector RFD-43M-NM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 5480-RFD-43M-NM-ND RFD-43M-NM
Product Name Coaxial Connector (RF) Adapters RF Coaxial Cable Mount Connector
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector for RG11 Cable - ET-BMS-19 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 2826923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 3.000 GHz
View Details