Bulgin Components Coaxial Connector (RF) Assemblies RFSMAA4JCCA

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 708-RFSMAA4JCCA-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
708-RFSMAA4JCCA-ND
Coaxial Connector (RF) Assemblies 708-RFSMAA4JCCA-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression

SMA Connector Jack, Female Socket 50Ohm Panel Mount Compression

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 708-RFSMAA4JCCA-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 8194175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCV-MG-A220-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details