Bulgin Components Coaxial Connector (RF) Assemblies RFSMAA4PCCA

Description
SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 708-RFSMAA4PCCA-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
708-RFSMAA4PCCA-ND
Coaxial Connector (RF) Assemblies 708-RFSMAA4PCCA-ND
SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression

SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 708-RFSMAA4PCCA-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2469498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
Between Series Adapters - 1058675-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers