Bulgin Components Coaxial Connector (RF) Assemblies RFSMAA2PCEA

Description
SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 708-RFSMAA2PCEA-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
708-RFSMAA2PCEA-ND
Coaxial Connector (RF) Assemblies 708-RFSMAA2PCEA-ND
SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression

SMA Connector Plug, Male Pin 50Ohm Panel Mount Compression

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 708-RFSMAA2PCEA-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050611-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCA-FL2B-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details