RF Industries, Inc. Coaxial Connector (RF) Assemblies RFN-1004-1SX

Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5480-RFN-1004-1SX-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5480-RFN-1004-1SX-ND
Coaxial Connector (RF) Assemblies 5480-RFN-1004-1SX-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - RFN-1004-1SX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
RFN-1004-1SX
RF Coaxial Cable Mount Connector RFN-1004-1SX
N 50 Ohm Male Solder Clamp Straight, for RG-8X; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

N 50 Ohm Male Solder Clamp Straight, for RG-8X; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 5480-RFN-1004-1SX-ND RFN-1004-1SX
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-316-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 2469426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
RF Connectors - 1052577-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers