Aratas America LLC SWITCH ROLLER SPDT 16A QC TERM D3V-16G5-1C25-K

Description
SWITCH ROLLER SPDT 16A QC TERM
Request a Quote Datasheet
Description
SWITCH ROLLER SPDT 16A QC TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH ROLLER SPDT 16A QC TERM - D3V-16G5-1C25-K - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH ROLLER SPDT 16A QC TERM
D3V-16G5-1C25-K
SWITCH ROLLER SPDT 16A QC TERM D3V-16G5-1C25-K
SWITCH ROLLER SPDT 16A QC TERM

SWITCH ROLLER SPDT 16A QC TERM

Buy Now
Snap Action, Limit Switches - Z7992-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z7992-ND
Snap Action, Limit Switches Z7992-ND
SWITCH SNAP ACTION SPDT 16A 250V

SWITCH SNAP ACTION SPDT 16A 250V

Buy Now Datasheet
Microswitch, Spdt, 16A, 250Vac, 200Gf; Microswitch Type Omron Electronic Components - 89C4854 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 16A, 250Vac, 200Gf; Microswitch Type Omron Electronic Components
89C4854
Microswitch, Spdt, 16A, 250Vac, 200Gf; Microswitch Type Omron Electronic Components 89C4854
MICROSWITCH, SPDT, 16A, 250VAC, 200GF; Microswitch Type:Miniature; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPDT, 16A, 250VAC, 200GF; Microswitch Type:Miniature; Microswitch Actuator:Short Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D3V-16G5-1C25-K
Basic / Snap Action Switches D3V-16G5-1C25-K
Basic / Snap Action Switches MINIATURE BASIC SWITCH

Basic / Snap Action Switches MINIATURE BASIC SWITCH

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D3V-16G5-1C25-K Z7992-ND 89C4854 D3V-16G5-1C25-K
Product Name SWITCH ROLLER SPDT 16A QC TERM Snap Action, Limit Switches Microswitch, Spdt, 16A, 250Vac, 200Gf; Microswitch Type Omron Electronic Components Basic / Snap Action Switches
Actuator Style Roller Style Lever Style; Roller Style Roller Lever
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Standards and Certifications RoHS RoHS RoHS
Operating Temp -13 to 221 F (-25 to 105 C)
Maximum Current 10 to 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - K1162613 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 241234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Hinge Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details