Aratas America LLC Snap Action, Limit Switches D3V-16G4M-3A5-K

Description
SWITCH SNAP ACT SPST-NO 16A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 16A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - Z10924-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z10924-ND
Snap Action, Limit Switches Z10924-ND
SWITCH SNAP ACT SPST-NO 16A 250V

SWITCH SNAP ACT SPST-NO 16A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D3V-16G4M-3A5-K
Basic / Snap Action Switches D3V-16G4M-3A5-K
Basic / Snap Action Switches MINIATURE BASIC SWITCH

Basic / Snap Action Switches MINIATURE BASIC SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number Z10924-ND D3V-16G4M-3A5-K
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Simulated Roller Lever
Standards and Certifications RoHS RoHS
Operating Temp -13 to 221 F (-25 to 105 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pushbutton Style; Push button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-A053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details