SWITCH SNAP ACT SPST-NC 6A 250V
Basic / Snap Action Switches MINIATURE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | Z4955-ND | D3V-62-2C24 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | |
| Standards and Certifications | RoHS | |
| Operating Temp | -13 to 221 F (-25 to 105 C) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Closed (NC) |