| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | Z9019-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Roller Style |
| Features | Dustproof |
| Standards and Certifications | RoHS |
| Operating Temp | -40 to 176 F (-40 to 80 C) |
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) |