ZF Electronic Systems Pleasant Prairie, LLC Snap Action, Limit Switches D41C-R1LD

Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CH297-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CH297-ND
Snap Action, Limit Switches CH297-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CH297-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 to 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326148 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K2017884 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details