SWITCH SNAP SPDT 20A QC TERM
SWITCH SNAP ACTION SPDT 21A 250V
Basic / Snap Action Switches MINIATURE BASIC SWITCH
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D3V-21G-1C4A | SW1245-ND | D3V-21G-1C4A |
| Product Name | SWITCH SNAP SPDT 20A QC TERM | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temp | -13 to 185 F (-25 to 85 C) | ||
| Maximum Current | 14 to 21 amps | 21 amps |