MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
SWITCH SNAP ACTION SPDT 3A 125V
MICROSWITCH, ROLLER LEVER, SPDT 3A 277V; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Basic / Snap Action Switches V-BASIC SW SPDT 3A 250VAC SIMULAT ROLL
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | V7-5F17D8-289 | V7-5F17D8-289 | 480-5283-ND | 26R1425 | V7-5F17D8-289 |
| Product Name | MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 3 A at 250 Vac, Simulated Roller Actuator, 0,08 N [0.3 oz] Maximum Operating Force, Silver Contacts, Quick Connect Te | Snap Action Switches | Snap Action, Limit Switches | Microswitch, Roller Lever, Spdt 3A 277V; Microswitch Type Honeywell | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Lever Style; Roller Style | Lever Style; Roller Style | Simulated Roller Lever | |
| Base Material | Thermoplastic / Plastic | ||||
| Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 180 F (-40 to 82 C) | -40 to 185 F (-40 to 85 C) | -40 to 180 F (-40 to 82 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |