SWITCH SNAP ACT SPST-NO 15A 125V
Basic / Snap Action Switches SW MICRO PIN PLGR SPDT 5A 125VAC
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 480-5223-ND | V3-23 | V3-23 |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Standards and Certifications | RoHS | RoHS | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT) | |
| Configuration | Normally Open (NO) | ||
| Maximum Current | 0.5000 to 15 amps | 5 amps |