Honeywell Sensing & IoT MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 100 mA at 125 Vac, Pin Plunger Actuator, 0,74 N [2.7 oz] Maximum Operating Force, Gold Contacts, Quick Connect Termin V7-2S17D8

Description
MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
Request a Quote Datasheet
Description
MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 100 mA at 125 Vac, Pin Plunger Actuator, 0,74 N [2.7 oz] Maximum Operating Force, Gold Contacts, Quick Connect Termin - V7-2S17D8 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 100 mA at 125 Vac, Pin Plunger Actuator, 0,74 N [2.7 oz] Maximum Operating Force, Gold Contacts, Quick Connect Termin
V7-2S17D8
MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 100 mA at 125 Vac, Pin Plunger Actuator, 0,74 N [2.7 oz] Maximum Operating Force, Gold Contacts, Quick Connect Termin V7-2S17D8
MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.

MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.

Supplier's Site Datasheet
Snap Action Switches - V7-2S17D8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Snap Action Switches
V7-2S17D8
Snap Action Switches V7-2S17D8
Snap-Action Basic Switch

Snap-Action Basic Switch

Buy Now
Snap Action, Limit Switches - 480-5271-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-5271-ND
Snap Action, Limit Switches 480-5271-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Microswitch Pin Plunger Spdt 100Ma 125V; Microswitch Type Honeywell - 16C1739 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Pin Plunger Spdt 100Ma 125V; Microswitch Type Honeywell
16C1739
Microswitch Pin Plunger Spdt 100Ma 125V; Microswitch Type Honeywell 16C1739
MICROSWITCH PIN PLUNGER SPDT 100mA 125V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH PIN PLUNGER SPDT 100mA 125V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:100mA; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
V7-2S17D8
Basic / Snap Action Switches V7-2S17D8
Basic / Snap Action Switches VBASIC SW SPDT 100mA 125VAC PinPlung ACTR

Basic / Snap Action Switches VBASIC SW SPDT 100mA 125VAC PinPlung ACTR

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number V7-2S17D8 V7-2S17D8 480-5271-ND 16C1739 V7-2S17D8
Product Name MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 100 mA at 125 Vac, Pin Plunger Actuator, 0,74 N [2.7 oz] Maximum Operating Force, Gold Contacts, Quick Connect Termin Snap Action Switches Snap Action, Limit Switches Microswitch Pin Plunger Spdt 100Ma 125V; Microswitch Type Honeywell Basic / Snap Action Switches
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS RoHS RoHS
Operating Temp -40 to 180 F (-40 to 82 C) -40 to 185 F (-40 to 85 C) -40 to 180 F (-40 to 82 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435262-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
Micro Switches - 7972536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.82 oz (4.12 N)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details