Aratas America LLC V Miniature Basic Switch V-151-2A5

Description
Miniature Basic Switch that Offers High Reliability and Security Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors are opened or closed. Available in two types of cases: thermoplastic resin and thermosetting resin. Indium contact models available for DC load
Request a Quote Datasheet
Description
Miniature Basic Switch that Offers High Reliability and Security Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors are opened or closed. Available in two types of cases: thermoplastic resin and thermosetting resin. Indium contact models available for DC load
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Miniature Basic Switch - V-151-2A5 - Aratas America LLC
Hoffman Estates, IL, United States
V Miniature Basic Switch
V-151-2A5
V Miniature Basic Switch V-151-2A5
Miniature Basic Switch that Offers High Reliability and Security Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors are opened or closed. Available in two types of cases: thermoplastic resin and thermosetting resin. Indium contact models available for DC load

Miniature Basic Switch that
Offers High Reliability and
Security

  • Wide variation of best-selling microswitches with switching currents of 10 to 21 A.
  • Can be used for interrupting current when doors are opened or closed.
  • Available in two types of cases: thermoplastic resin and thermosetting resin.
  • Indium contact models available for DC load
Supplier's Site Datasheet
Snap Action, Limit Switches - Z5139-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z5139-ND
Snap Action, Limit Switches Z5139-ND
SWITCH SNAP ACT SPST-NC 15A 250V

SWITCH SNAP ACT SPST-NC 15A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
V-151-2A5
Basic / Snap Action Switches V-151-2A5
Basic / Snap Action Switches 15A 250VAC 250VDC 1.96N Screw Mount

Basic / Snap Action Switches 15A 250VAC 250VDC 1.96N Screw Mount

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number V-151-2A5 Z5139-ND V-151-2A5
Product Name V Miniature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches
Common Size Standard
Actuator Style Lever Style Lever
Standards and Certifications RoHS RoHS
Operating Temp -13 to 176 F (-25 to 80 C) -13 to 221 F (-25 to 105 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - Z13003-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Micro Switches - 2326069 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C002D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details