MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
Basic / Snap Action Switches 15 A @ 277 VAC Strght Lever Actutor
SWITCH SNAP ACTION SPDT 15A 125V
MICROSWITCH, LEVER, SPDT, 277VAC, 15A; Microswitch Type:Miniature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes
Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | V7-1C17D8-048 | V7-1C17D8-048 | 480-2381-ND | 50F5160 |
Product Name | MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 15 A at 277 Vac, Straight Lever Actuator, 0,44 N [1.6 oz] Maximum Operating Force, Silver Contacts, Quick Connect Ter | Basic / Snap Action Switches | Snap Action, Limit Switches | Microswitch, Lever, Spdt, 277Vac, 15A; Microswitch Type Honeywell |
Actuator Style | Lever Style | Lever | Lever Style | Lever Style |
Base Material | Thermoplastic / Plastic | |||
Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS |
Operating Temp | -40 to 180 F (-40 to 82 C) | -0 to 180 F (-18 to 82 C) | -40 to 185 F (-40 to 85 C) | |
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |