Honeywell Sensing & IoT Snap Action Switches V3L-22

Description
Snap-Action Basic Switch
Request a Quote Datasheet
Description
Snap-Action Basic Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - V3L-22 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Snap Action Switches
V3L-22
Snap Action Switches V3L-22
Snap-Action Basic Switch

Snap-Action Basic Switch

Buy Now
Snap Action, Limit Switches - 480-5227-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-5227-ND
Snap Action, Limit Switches 480-5227-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
V3L-22
Basic / Snap Action Switches V3L-22
Basic / Snap Action Switches 15.1A 0.81" roll lvr Screw Terminals

Basic / Snap Action Switches 15.1A 0.81" roll lvr Screw Terminals

Buy Now Datasheet
Micro Sw, Roller Lever, Spdt, 15.1A 250V; Microswitch Type Honeywell - 39B2460 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sw, Roller Lever, Spdt, 15.1A 250V; Microswitch Type Honeywell
39B2460
Micro Sw, Roller Lever, Spdt, 15.1A 250V; Microswitch Type Honeywell 39B2460
MICRO SW, ROLLER LEVER, SPDT, 15.1A 250V; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:15.1A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes

MICRO SW, ROLLER LEVER, SPDT, 15.1A 250V; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:15.1A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number V3L-22 480-5227-ND V3L-22 39B2460
Product Name Snap Action Switches Snap Action, Limit Switches Basic / Snap Action Switches Micro Sw, Roller Lever, Spdt, 15.1A 250V; Microswitch Type Honeywell
Actuator Style Lever Style; Roller Style Roller Lever Lever Style; Roller Style
Standards and Certifications RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 15 amps 15.1 amps 15.1 amps
Actuating Force 14.01 oz (3.89 N) 1.8 oz (0.5000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Common Size Subminiature
Standards and Certifications RoHS
View Details
Micro Switches - 2326192 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action Switches - K1151452 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details