MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
SWITCH SNAP ACTION SPDT 10A 125V
Basic / Snap Action Switches V-BASIC SW SPDT 10A 250VAC QK CONNECT
Microswitch Type:Miniature; Microswitch Actuator:Short Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:V7 Series; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | V7-2E17E9-366 | 480-5270-ND | V7-2E17E9-366 | 91B4792 |
| Product Name | MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Double Throw Circuitry, 10 A at 250 Vac, Short Flag Lever Actuator, Quick ConnectTermination, 0,88 N [3.1 oz] Maximum Operating Force, Silver | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch Type Honeywell |
| Actuator Style | Lever Style | Lever Style | Lever | |
| Base Material | Thermoplastic / Plastic | |||
| Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS |
| Operating Temp | -40 to 180 F (-40 to 82 C) | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |