MICRO SWITCH V7 Series premium basic switches are used for simple or precision on/off, end of limit, presence/absence, pressure, temperature and manual operator interface application needs.
SWITCH SNAP ACT SPST-NC 15A 125V
Basic / Snap Action Switches SP NC 15.1A @ 250VAC
MICRO SW, PIN PLUNGER, SPST-NO, 15A 277V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | V7-1C37D8 | 480-3188-ND | V7-1C37D8 | V7-1C37D8 | 96B0546 |
| Product Name | MICRO SWITCH V7 Series Miniature Basic Switch, Single Pole Normally Closed Circuitry, 15.10 A at 250 Vac, Pin Plunger Actuator, 1,47 N [5.3 oz] Maximum Operating Force, Gold Contacts, Quick Connect Te | Snap Action, Limit Switches | Snap Action Switches | Basic / Snap Action Switches | Micro Sw, Pin Plunger, Spst-No, 15A 277V; Microswitch Type Honeywell |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Pushbutton Style; Plunger | ||
| Base Material | Thermoplastic / Plastic | ||||
| Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS | |
| Operating Temp | -40 to 180 F (-40 to 82 C) | -40 to 185 F (-40 to 85 C) | |||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Open (NO) |