Aratas America LLC V Miniature Basic Switch V-112-1A4

Description
Miniature Basic Switch that Offers High Reliability and Security Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors are opened or closed. Available in two types of cases: thermoplastic resin and thermosetting resin. Indium contact models available for DC load
Request a Quote Datasheet
Description
Miniature Basic Switch that Offers High Reliability and Security Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors are opened or closed. Available in two types of cases: thermoplastic resin and thermosetting resin. Indium contact models available for DC load
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Miniature Basic Switch - V-112-1A4 - Aratas America LLC
Hoffman Estates, IL, United States
V Miniature Basic Switch
V-112-1A4
V Miniature Basic Switch V-112-1A4
Miniature Basic Switch that Offers High Reliability and Security Wide variation of best-selling microswitches with switching currents of 10 to 21 A. Can be used for interrupting current when doors are opened or closed. Available in two types of cases: thermoplastic resin and thermosetting resin. Indium contact models available for DC load

Miniature Basic Switch that
Offers High Reliability and
Security

  • Wide variation of best-selling microswitches with switching currents of 10 to 21 A.
  • Can be used for interrupting current when doors are opened or closed.
  • Available in two types of cases: thermoplastic resin and thermosetting resin.
  • Indium contact models available for DC load
Supplier's Site Datasheet
Snap Action, Limit Switches - Z5131-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z5131-ND
Snap Action, Limit Switches Z5131-ND
SWITCH SNAP ACTION SPDT 11A 250V

SWITCH SNAP ACTION SPDT 11A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
V-112-1A4
Basic / Snap Action Switches V-112-1A4
Basic / Snap Action Switches 11A 250VAC 250VDC 0.98N Screw Mount

Basic / Snap Action Switches 11A 250VAC 250VDC 0.98N Screw Mount

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number V-112-1A4 Z5131-ND V-112-1A4
Product Name V Miniature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever Style Lever
Common Size Standard
Standards and Certifications UL List; CSA Mark; IP40 RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 11 amps 0.6000 to 11 amps 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL053FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR072D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L3-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers