Texas Instruments Standard Linear and Logic Voltage-to-Frequency & Frequency-to-Voltage Converters LM331N/NOPB

Description
Voltage-frequency converter,LM331N DIP8
Request a Quote
Description
Voltage-frequency converter,LM331N DIP8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Voltage-to-Frequency & Frequency-to-Voltage Converters - 1218693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage-to-Frequency & Frequency-to-Voltage Converters
1218693
Voltage-to-Frequency & Frequency-to-Voltage Converters 1218693
Voltage-frequency converter,LM331N DIP8

Voltage-frequency converter,LM331N DIP8

Supplier's Site
Voltage-to-Frequency & Frequency-to-Voltage Converters - 5335755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage-to-Frequency & Frequency-to-Voltage Converters
5335755P
Voltage-to-Frequency & Frequency-to-Voltage Converters 5335755P
Voltage-frequency converter,LM331N DIP8

Voltage-frequency converter,LM331N DIP8

Supplier's Site
Voltage-to-Frequency & Frequency-to-Voltage Converters - 5335755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage-to-Frequency & Frequency-to-Voltage Converters
5335755
Voltage-to-Frequency & Frequency-to-Voltage Converters 5335755
Voltage-frequency converter,LM331N DIP8

Voltage-frequency converter,LM331N DIP8

Supplier's Site
Ic, Volt/freq Conv, 10Khz, 0.01%, Pdip-8; Frequency Texas Instruments - 33AH4163 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt/freq Conv, 10Khz, 0.01%, Pdip-8; Frequency Texas Instruments
33AH4163
Ic, Volt/freq Conv, 10Khz, 0.01%, Pdip-8; Frequency Texas Instruments 33AH4163
IC, VOLT/FREQ CONV, 10KHZ, 0.01%, PDIP-8; Frequency:100kHz; Full Scale Range:1Hz to 100kHz; Linearity %:0.01%; Supply Voltage Range:4V to 40V; Digital IC Case:DIP; No. of Pins:8Pins; Product Range:LMx31x; MSL:MSL 1 - Unlimited; RoHS Compliant: Yes

IC, VOLT/FREQ CONV, 10KHZ, 0.01%, PDIP-8; Frequency:100kHz; Full Scale Range:1Hz to 100kHz; Linearity %:0.01%; Supply Voltage Range:4V to 40V; Digital IC Case:DIP; No. of Pins:8Pins; Product Range:LMx31x; MSL:MSL 1 - Unlimited; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Signal Converters Signal Converters Frequency-to-Voltage Converters
Product Number 1218693 5335755P 33AH4163
Product Name Voltage-to-Frequency & Frequency-to-Voltage Converters Voltage-to-Frequency & Frequency-to-Voltage Converters Ic, Volt/freq Conv, 10Khz, 0.01%, Pdip-8; Frequency Texas Instruments
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IR-9170 -  - Rotork plc
Specs
Form Factor DIN Rail
View Details