Texas Instruments Standard Linear and Logic Voltage-to-Frequency & Frequency-to-Voltage Converters LM2907M-8/NOPB

Description
Frequency - Voltage Converter LM2907M-8
Request a Quote
Description
Frequency - Voltage Converter LM2907M-8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Voltage-to-Frequency & Frequency-to-Voltage Converters - 460770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage-to-Frequency & Frequency-to-Voltage Converters
460770P
Voltage-to-Frequency & Frequency-to-Voltage Converters 460770P
Frequency - Voltage Converter LM2907M-8

Frequency - Voltage Converter LM2907M-8

Supplier's Site
Voltage-to-Frequency & Frequency-to-Voltage Converters - 1000705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage-to-Frequency & Frequency-to-Voltage Converters
1000705
Voltage-to-Frequency & Frequency-to-Voltage Converters 1000705
Frequency - Voltage Converter LM2907M-8

Frequency - Voltage Converter LM2907M-8

Supplier's Site
Voltage-to-Frequency & Frequency-to-Voltage Converters - 460770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage-to-Frequency & Frequency-to-Voltage Converters
460770
Voltage-to-Frequency & Frequency-to-Voltage Converters 460770
Frequency - Voltage Converter LM2907M-8

Frequency - Voltage Converter LM2907M-8

Supplier's Site
Ic, F/v Convertor, 10Khz, 0.3%, Soic-8; Frequency Texas Instruments - 29AH6274 - Newark, An Avnet Company
Chicago, IL, United States
Ic, F/v Convertor, 10Khz, 0.3%, Soic-8; Frequency Texas Instruments
29AH6274
Ic, F/v Convertor, 10Khz, 0.3%, Soic-8; Frequency Texas Instruments 29AH6274
IC, F/V CONVERTOR, 10KHZ, 0.3%, SOIC-8; Frequency:10kHz; Full Scale Range:-; Linearity %:0.3%; Supply Voltage Range:28V; Digital IC Case:SOIC; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

IC, F/V CONVERTOR, 10KHZ, 0.3%, SOIC-8; Frequency:10kHz; Full Scale Range:-; Linearity %:0.3%; Supply Voltage Range:28V; Digital IC Case:SOIC; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Signal Converters Signal Converters Frequency-to-Voltage Converters
Product Number 460770P 1000705 29AH6274
Product Name Voltage-to-Frequency & Frequency-to-Voltage Converters Voltage-to-Frequency & Frequency-to-Voltage Converters Ic, F/v Convertor, 10Khz, 0.3%, Soic-8; Frequency Texas Instruments
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IR-9170 -  - Rotork plc
Specs
Form Factor DIN Rail
View Details