LM2917N-8/NOPB, Volt Freq Converter
LM2917N-8/NOPB, Volt Freq Converter
LM2917N-8/NOPB, Volt Freq Converter
IC, CONVERTER, V/F, F/V; Frequency:-; Full Scale Range:-; Linearity %:1%; Supply Voltage Range:± 28V; Digital IC Case:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Converter RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Signal Converters | Signal Converters | Frequency-to-Voltage Converters |
| Product Number | 1977234 | 1977235P | 29AH6276 |
| Product Name | Voltage-to-Frequency & Frequency-to-Voltage Converters | Voltage-to-Frequency & Frequency-to-Voltage Converters | Ic, Converter, V/f, F/v; Frequency Texas Instruments |
| Signal Converter Type | Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage | Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage |