Texas Instruments Standard Linear and Logic Voltage-to-Frequency & Frequency-to-Voltage Converters VFC110AP

Description
4MHz Voltage to Frequency Converter
Request a Quote
Description
4MHz Voltage to Frequency Converter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Voltage-to-Frequency & Frequency-to-Voltage Converters - 1219031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage-to-Frequency & Frequency-to-Voltage Converters
1219031
Voltage-to-Frequency & Frequency-to-Voltage Converters 1219031
4MHz Voltage to Frequency Converter

4MHz Voltage to Frequency Converter

Supplier's Site
Voltage-to-Frequency & Frequency-to-Voltage Converters - 6604535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage-to-Frequency & Frequency-to-Voltage Converters
6604535P
Voltage-to-Frequency & Frequency-to-Voltage Converters 6604535P
4MHz Voltage to Frequency Converter

4MHz Voltage to Frequency Converter

Supplier's Site
Voltage-to-Frequency & Frequency-to-Voltage Converters - 6604535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage-to-Frequency & Frequency-to-Voltage Converters
6604535
Voltage-to-Frequency & Frequency-to-Voltage Converters 6604535
4MHz Voltage to Frequency Converter

4MHz Voltage to Frequency Converter

Supplier's Site
Volttofrequency Converter, Pdip14; Frequency Texas Instruments - 28AH6398 - Newark, An Avnet Company
Chicago, IL, United States
Volttofrequency Converter, Pdip14; Frequency Texas Instruments
28AH6398
Volttofrequency Converter, Pdip14; Frequency Texas Instruments 28AH6398
VOLTTOFREQUENCY CONVERTER, PDIP14; Frequency:400MHz; Full Scale Range:10kHz to 4MHz; Linearity %:0.0002%; Supply Voltage Range:± 8V to ± 18V; Digital IC Case:DIP; No. of Pins:14Pins; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

VOLTTOFREQUENCY CONVERTER, PDIP14; Frequency:400MHz; Full Scale Range:10kHz to 4MHz; Linearity %:0.0002%; Supply Voltage Range:± 8V to ± 18V; Digital IC Case:DIP; No. of Pins:14Pins; Product Range:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Signal Converters Signal Converters Frequency-to-Voltage Converters
Product Number 1219031 6604535P 28AH6398
Product Name Voltage-to-Frequency & Frequency-to-Voltage Converters Voltage-to-Frequency & Frequency-to-Voltage Converters Volttofrequency Converter, Pdip14; Frequency Texas Instruments
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IM-9182 -  - Rotork plc
Specs
Form Factor DIN Rail
Outputs Analog Current Output
DC Voltage 24 V DC
View Details