DigiKey Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10 Position Circular Connector Plug, Male Pins Solder Cup | |
| 14 Position Circular Connector Plug, Male Pins Crimp | |
| 14 Position Circular Connector Plug, Male Pins Solder Cup | |
| 16 Position Circular Connector Plug, Male Pins Solder Cup | |
| 2 Position Circular Connector Insert, Male Pins Crimp | |
| 2 Position Circular Connector Insert | |
| 2 Position Circular Connector Plug, Male Pins Crimp | |
| 2 Position Circular Connector Plug, Male Pins Solder Cup | |
| 3 Position Circular Connector Insert | |
| 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 3 Position Circular Connector Plug, Male Pins Crimp | |
| 3 Position Circular Connector Plug, Male Pins Solder Cup | |
| 4 Position Circular Connector Insert, Female Sockets and Male Pins Solder | |
| 4 Position Circular Connector Insert, Male Pins Crimp | |
| 4 Position Circular Connector Plug, Male Pins Crimp | |
| 4 Position Circular Connector Plug, Male Pins Solder Cup | |
| 5 Position Circular Connector Insert | |
| 5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 5 Position Circular Connector Plug, Male Pins Crimp | |
| 5 Position Circular Connector Plug, Male Pins Solder Cup | |
| 6 Position Circular Connector Insert, Male Pins Solder Cup | |
| 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 6 Position Circular Connector Plug, Male Pins Crimp | |
| 6 Position Circular Connector Plug, Male Pins Solder Cup | |
| 7 Position Circular Connector Insert | |
| 7 Position Circular Connector Plug, Male Pins Crimp | |
| 7 Position Circular Connector Plug, Male Pins Solder Cup | |
| 8 Position Circular Connector Insert | |
| 8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 8 Position Circular Connector Plug, Male Pins Crimp | |
| 8 Position Circular Connector Plug, Male Pins Solder Cup | |
| 9 Position Circular Connector Insert | |
| 9 Position Circular Connector Plug, Male Pins Crimp | |
| 9 Position Circular Connector Plug, Male Pins Solder Cup | |
| CABLE MOUNT PLUG 1-PAIR | |
| CABLE MOUNT PLUG 2-PAIR | |
| Circular Metal | |
| Connector Collet Silver | |
| Connector Collet, Back-Nut Silver | |
| Connector Reducer, Collet Silver | |
| Connector Reducer, Cone Silver | |
| INTERCONNECT CIRCULAR | |
| Pin Contact 18-20 AWG Size 1.3mm Crimp Gold | |
| Pin Contact 20-24 AWG Size 0.9mm Crimp Gold | |
| Pin Contact 20-24 AWG Size 1.3mm Crimp Gold | |
| Pin Contact 22-26 AWG Size 0.7mm Crimp Gold | |
| Pin Contact 22-26 AWG Size 0.9mm Crimp Gold | |
| Pin Contact 28-32 AWG Size 0.5mm Crimp Gold | |
| Pin Contact 28-32 AWG Size 0.7mm Crimp Gold | |
| Pin Contact 28-32 AWG Size 0.9mm Crimp Gold | |
| Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell |
| << Prev | Next >> |