U.S. Plastic Corporation Super Speedfit Acetal Union Tees 58225

Description
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.
Description
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Acetal Union Tees - 58225 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Acetal Union Tees
58225
Super Speedfit Acetal Union Tees 58225
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.

Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 58225
Product Name Super Speedfit Acetal Union Tees
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

7102L Stainless Steel 316L SS Union Cross Ultra High Purity Long Arm Union Elbow Tee Cross Butt Weld Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Bite Type Tube Fitting - B-0608-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details