U.S. Plastic Corporation Parker Female Elbow Compression Tube Fittings 60505

Description
1/2" Nom. Tube OD x 3/8" Female NPTF White Nylon Elbow is 1.50" center line to tube end and 1.16" center line to Female NPTF end. Hex size is 1". Thru holes size is .375".
Description
1/2" Nom. Tube OD x 3/8" Female NPTF White Nylon Elbow is 1.50" center line to tube end and 1.16" center line to Female NPTF end. Hex size is 1". Thru holes size is .375".

Suppliers

Company
Product
Description
Supplier Links
Parker Female Elbow Compression Tube Fittings - 60505 - U.S. Plastic Corporation
Lima, OH, USA
Parker Female Elbow Compression Tube Fittings
60505
Parker Female Elbow Compression Tube Fittings 60505
1/2" Nom. Tube OD x 3/8" Female NPTF White Nylon Elbow is 1.50" center line to tube end and 1.16" center line to Female NPTF end. Hex size is 1". Thru holes size is .375".

1/2" Nom. Tube OD x 3/8" Female NPTF White Nylon Elbow is 1.50" center line to tube end and 1.16" center line to Female NPTF end. Hex size is 1". Thru holes size is .375".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 60505
Product Name Parker Female Elbow Compression Tube Fittings
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61050 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barb fitting - CRCN-1/8-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details