U.S. Plastic Corporation Speedfit Polypropylene Shut-Off Valve Tube to FNPTF Elbow 58309

Description
This is a Speedfit-to-Female NPTF Elbow Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The O-ring material is EPDM.
Description
This is a Speedfit-to-Female NPTF Elbow Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The O-ring material is EPDM.

Suppliers

Company
Product
Description
Supplier Links
Speedfit Polypropylene Shut-Off Valve Tube to FNPTF Elbow - 58309 - U.S. Plastic Corporation
Lima, OH, USA
Speedfit Polypropylene Shut-Off Valve Tube to FNPTF Elbow
58309
Speedfit Polypropylene Shut-Off Valve Tube to FNPTF Elbow 58309
This is a Speedfit-to-Female NPTF Elbow Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The O-ring material is EPDM.

This is a Speedfit-to-Female NPTF Elbow Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The O-ring material is EPDM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 58309
Product Name Speedfit Polypropylene Shut-Off Valve Tube to FNPTF Elbow
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
770L Female Elbow | Stainless Steel High Purity Weld Fittings Female Micro Elbow Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details