U.S. Plastic Corporation Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1/2" OD Tube Jaco Kynar Bulkhead Union Tube Fitting has a 3/4-20 thread size. It is 1-7/8" long and has a 15/16" hex size. Thru hole size is .375". | |
| 1/2" OD Tube Jaco Kynar Elbow Tube Fitting is 1-1/16" center line to end. Thread size is 3/4-20. | |
| 1/2" OD Tube Jaco Kynar Nut is 15/16 across flats and 7/8" long. Thread size is 3/4-20. | |
| 1/2" OD Tube Jaco Kynar Tee Tube Fitting is 2-1/8" long. Thread size is 3/4-20. | |
| 1/2" OD Tube Jaco Kynar Union Tube Fitting is 1-7/16" long and has a 15/16" hex size. Thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" FPT Jaco Kynar Elbow Tube Fitting is 1-1/16" center line to tube end and 1-21/64" centerline to FPT end. Hex size for FPT end is... | |
| 1/2" OD Tube x 1/2" FPT Jaco Kynar Female Coupling Tube Fitting is 1-9/32" long and has a 1-1/16" hex size. The thru hole is .375". Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Kynar Connector Tube Fitting is 1-5/8" long and has a 15/16" hex size. The thru hole is .375". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Kynar Elbow Tube Fitting is 1-5/64" center line to tube end and 1-1/8" center line to MPT end. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Kynar Tee Tube Fitting is 2-3/8" long. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/2" MPT Jaco Kynar Tee Tube Fitting is 2-7/32" long. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 1/4" MPT Jaco Kynar Connector Tube Fitting is 1-27/64" long and has a 15/16" hex size. The thru hole is .312". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 1/4" MPT Jaco Kynar Elbow Tube Fitting is 1-3/32" center line to tube end and 1-1/8" center line to MPT end. Nut thread 3/4-20. | |
| 1/2" OD Tube x 1/8" MPT Jaco Kynar Connector Tube Fitting is 1-15/64" long and has a 15/16" hex size. The thru hole is .250". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 3/8" FPT Jaco Kynar Elbow Tube Fitting is 1-1/16" center line to tube end and 1-1/64" center line to FPT end. Hex size on FPT end... | |
| 1/2" OD Tube x 3/8" FPT Jaco Kynar Female Coupling Tube Fitting is 1-9/32" long and has a 15/16" hex size. The thru hole is .375". Nut thread is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Kynar Connector Tube Fitting is 1-15/32" long and has a 15/16" hex size. The thru hole is .375". Nut thread size is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Kynar Elbow Tube Fitting is 1-1/16" center line to tube end and 1-1/64" center line to MPT end. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Kynar Tee Tube Fitting is 2-1/4" long. Nut thread is 3/4-20. | |
| 1/2" OD Tube x 3/8" MPT Jaco Kynar Tee Tube Fitting is 2-13/64" long. Nut thread 3/4-20. | |
| 1/2" Tube OD x 3/8" Tube ID Jaco Kynar Insert Tube Fitting is 9/16" long and has an inside diameter of .300". | |
| 1/4" OD Jaco Kynar Bulkhead Union Tube Fitting has a 7/16-20 thread size. It is 1-31/64" long and it has a 5/8" hex size. Thru hole size is .170". | |
| 1/4" OD Tube Jaco Kynar Elbow Tube Fitting is 13/16" center line to end. Thread size is 7/16-20. | |
| 1/4" OD Tube Jaco Kynar Nut is 5/8" across the flats and 5/8" long. Thread size is 7/16-20. | |
| 1/4" OD Tube Jaco Kynar Tee Tube Fitting is 1-7/16" long. Thread size is 7/16-20. | |
| 1/4" OD Tube x 1/4" FPT Jaco Kynar Elbow Tube Fitting is 13/16" center line to tube end and 31/32" center line to FPT end. Hex size on FPT end... | |
| 1/4" OD Tube x 1/4" FPT Jaco Kynar Female Coupling Tube Fitting is 1-3/32" long and has a 51/64" hex size. The thru size is .170". Nut thread size is... | |
| 1/4" OD Tube x 1/4" MPT Jaco Kynar Connector Tube Fitting is 1-3/16" long and has a 5/8" hex size. The thru hole is .170". Nut thread size is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Kynar Elbow Tube Fitting is 13/16" center line to tube end and 1-1/64" center line to MPT end. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Kynar Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/4" MPT Jaco Kynar Tee Tube Fitting is 1-21/32" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/8" FPT Jaco Kynar Elbow Tube Fitting is 13/16" center line to tube end and 3/4" center line to FPT end. HEx size on FPT end... | |
| 1/4" OD Tube x 1/8" FPT Jaco Kynar Female Coupling Tube Fitting is 59/64" long and has a 43/64" hex size. The thru size is .170". Nut thread size is... | |
| 1/4" OD Tube x 1/8" MPT Jaco Kynar Connector Tube Fitting is 63/64" long and has a 5/8" hex size. The thru hole is .170". Nut thread size is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Kynar Elbow Tube Fitting is 55/64" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Kynar Tee Tube Fitting is 1-15/32" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 1/8" MPT Jaco Kynar Tee Tube Fitting is 1-29/64" long. Nut thread is 7/16-20. | |
| 1/4" OD Tube x 3/8" MPT Jaco Kynar Connector Tube Fitting is 1-13/64" long and has a 13/16" hex size. The thru hole is .170". Nut thread size is 7/16-20. | |
| 1/4" OD Tube x 3/8" MPT Jaco Kynar Elbow Tube Fitting is 55/64" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 7/16-20. | |
| 1/4" Tube OD x .170" Tube ID Jaco Kynar Insert Tube Fitting is 3/8" long and has an inside diameter of the insert is 1/8". | |
| 1/8" OD Tube Jaco Kynar Nut is 7/16 across the flats and 33/64" long. Thread size is 5/16-24. | |
| 1/8" OD Tube Jaco Kynar Tee Tube Fitting is 1-1/8" long. Thread size is 5/16-24. | |
| 1/8" OD Tube x 1/4" FPT Jaco Kynar Elbow Tube Fitting is 51/64" center line to tube end and 31/32" center line to FPT end. Hex size for FPT end... | |
| 1/8" OD Tube x 1/8" MPT Jaco Kynar Connector Tube Fitting is 7/8" long and has a 7/16" hex size. The thru hole is .109". Nut thread size is 5/16-24. | |
| 1/8" OD Tube x 1/8" MPT Jaco Kynar Elbow Tube Fitting is 9/16" center line to tube end and 5/8" center lint to MPT end. Nut thread is 5/16-24. | |
| 3/4" OD Tube Jaco Kynar Bulkhead Union Tube Fitting has a 1-1/16-20 thread size. It is 2-13/64" long and has a 1-5/16" hex size. Thru hole size is .625". | |
| 3/4" OD Tube Jaco Kynar Elbow Tube Fitting is 1-35/64" center line to end. Thread size is 1-1/16-16. | |
| 3/4" OD Tube Jaco Kynar Tee Tube Fitting is 3-3/32" long. Thread size is 1-1/16-20. | |
| 3/4" OD Tube Jaco Kynar Union Tube Fitting is 1-3/4" long and has a 1-5/16" hex size. Thread is 1-1/16-20. | |
| 3/4" OD Tube Jaco Nylon Elbow Tube Fitting is 1-35/64" center line to end. Thread size is 1-1/16-16. | |
| 3/4" OD Tube Jaco Polypropylene Elbow Tube Fitting is 1-35/64" center line to end. Thread size is 1-1/16-16. | |
| 3/4" OD Tube x 1/2" MPT Jaco Kynar Connector Tube Fitting is 1-51/64" long and has a 1-5/16" hex size. The thru hole is .500". Nut thread size is 1-1/16-20. | |
| 3/4" OD Tube x 1/2" MPT Jaco Kynar Tee Tube Fitting is 3-3/16" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 1/2" MPT Jaco Kynar Tee Tube Fitting is 3-7/64" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 3/4" MPT Jaco Kynar Connector Tube Fitting is 1-5/16" long and has a 1-5/16" hex size. The thru hole is .625". Nut thread size is 1-1/16-20. | |
| 3/4" OD Tube x 3/4" MPT Jaco Kynar Tee Tube Fitting is 3-3/16" long. Nut thread is 1-1/16-20. | |
| 3/4" OD Tube x 3/4" MPT Jaco Kynar Tee Tube Fitting is 3-7/64" long. Nut thread is 1-1/16-20. | |
| 3/8" OD Tube Jaco Kynar Bulkhead Union Tube Fitting has a 5/8-20 thread size. It is 1-49/64" long and has a 13/16" hex size. Thru hole size is .250". | |
| 3/8" OD Tube Jaco Kynar Elbow Tube Fitting is 15/16" center line to end. Thread size is 5/8-20. | |
| 3/8" OD Tube Jaco Kynar Nut is 13/16 across flats and 47/64" long. Thread size is 5/8-20. | |
| 3/8" OD Tube Jaco Kynar Tee Tube Fitting is 1-59/64" long. Thread size is 5/8-20. | |
| 3/8" OD Tube x 1/2" FPT Jaco Kynar Female Coupling Tube Fitting is 1-17/64" long and has a 1-1/16" hex size. The thru hole is .250". Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/2" MPT Jaco Kynar Connector Tube Fitting is 1-19/32" long and has a 15/16" hex size. The thru hole is .250". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 1/4" FPT Jaco Kynar Elbow Tube Fitting is 1" center line to tube end and 1-1/64" center line to FPT end. Hex size on FPT end... | |
| 3/8" OD Tube x 1/4" FPT Jaco Kynar Female Coupling Tube Fitting is 1-7/32" long and has a 3/4" hex size. The thru hole size is .232". Nut thread size... | |
| 3/8" OD Tube x 1/4" MPT Jaco Kynar Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Jaco Kynar Tee Tube Fitting is 1-15/16" long. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Jaco Kynar Tee Tube Fitting is 2" long. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 1/4" MPT Kynar Connector Tube Fitting is 1-5/16" long and has a 13/16" hex size. The thru hole is .312". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 1/8" MPT Jaco Kynar Connector Tube Fitting is 1-9/64" long and has a 13/16" hex size. The thru hole is .250". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 3/8" FPT Jaco Kynar Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to FPT end. Hex size on FPT end... | |
| 3/8" OD Tube x 3/8" FPT Jaco Kynar Female Coupling Tube Fitting is 1-7/32" long and has a 15/16" hex size. The thru hole is .250". Nut thread is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Kynar Connector Tube Fitting is 1-11/32" long and has a 13/16" hex size. The thru hole is .250". Nut thread size is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Kynar Elbow Tube Fitting is 15/16" center line to tube end and 1-1/32" center line to MPT end. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Kynar Tee Tube Fitting is 1-29/32" long. Nut thread is 5/8-20. | |
| 3/8" OD Tube x 3/8" MPT Jaco Kynar Tee Tube Fitting is 2-1/8" long. Nut thread is 5/8-20. | |
| 3/8" Tube OD x 1/4" Tube ID Jaco Kynar Insert Tube Fitting is 1/2" long and and has an inside diameter of .200". | |
| 5/16" OD Tube Jaco Kynar Bulkhead Union Tube Fitting has a 1/2-20 thread size. It is 1-5/8" long and has a 11/16" hex size. Thru holes size is .232". | |
| 5/16" OD Tube Jaco Kynar Elbow Tube Fitting is 29/32" center line to end. Thread size is 1/2-20. | |
| 5/16" OD Tube Jaco Kynar Nut is 45/64" across the flats and 11/16" long. Thread size is 1/2-20. | |
| 5/16" OD Tube Jaco Kynar Tee Tube Fitting is 1-19/32" long. Thread size is 1/2-20. | |
| 5/16" OD Tube x 1/4" FPT Jaco Kynar Elbow Tube Fitting is 15/16" center line to tube end and 1" center line to FPT end. Hex size on FPT end... | |
| 5/16" OD Tube x 1/4" FPT Jaco Kynar Female Coupling Tube Fitting is 1-7/32" long and has a 3/4" hex size. The thru hole size is .232". Nut thread size... | |
| 5/16" OD Tube x 1/4" MPT Jaco Kynar Connector Tube Fitting is 1-3/16" long and has a 31/64" hex size. The thru hole is .232". Nut thread size is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Kynar Elbow Tube Fitting is 29/32" center line to tube end and 1-5/64" center line to MPT end. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Kynar Tee Tube Fitting is 1-3/16" long. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/4" MPT Jaco Kynar Tee Tube Fitting is 1-39/64" long. Nut thread is 1/2-20. | |
| 5/16" OD Tube x 1/8" MPT Jaco Kynar Connector Tube Fitting is 1" long and has a 11/16" hex size. The thru hole is .250". Nut thread size is 1/2-20. | |
| 5/16" OD Tube x 1/8" MPT Jaco Kynar Elbow Tube Fitting is 29/32" center line to tube end and 29/32" center lint to mpt end. Nut thread is 1/2-20. | |
| 5/16" Tube OD x 3/16" Tube ID Jaco Kynar Insert Tube Fitting is 13/32" long and has an inside diameter of 9/64". | |
| 5/8" OD Tube Jaco Kynar Elbow Tube Fitting is 1-1/4" center line to end. Thread size is 7/8-20. | |
| 5/8" OD Tube Jaco Kynar Tee Tube Fitting is 2-35/64" long. Thread size is 7/8-20. | |
| 5/8" OD Tube Jaco Kynar Union Tube Fitting is 1-1/2" long and has a 1-1/16" hex size. Thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" FPT Jaco Kynar Elbow Tube Fitting is 1-25/64" center line to tube end and 1-1/16" center line to FPT end. Hex size for FPT end... | |
| 5/8" OD Tube x 1/2" FPT Jaco Kynar Female Coupling Tube Fitting is 1-1/2" long and has a 1-1/16" hex size. The thru hole is .50". Nut thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Kynar Connector Tube Fitting is 1-5/8" long and has a 1-1/16" hex size. The thru hole is .484". Nut thread size is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Kynar Elbow Tube Fitting is 1-9/32" center line to tube end and 1-29/64" center line to MPT end. Nut thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Kynar Tee Tube Fitting is 2-17/32" long. Nut thread is 7/8-20. | |
| 5/8" OD Tube x 1/2" MPT Jaco Kynar Tee Tube Fitting is 2-47/64" long. Nut thread is 7/8-20. | |
| 5/8" OD Tube x 3/8" MPT Jaco Kynar Connector Tube Fitting is 1-31/64" long and has a 1-1/16" hex size. The thru hole is .375". Nut thread size is 7/8-20. | |
| 5/8" OD Tube x 3/8" MPT Jaco Kynar Elbow Tube Fitting is 1-17/64" center line to tube end and 1-17/64" center line to MPT end. Nut thread is 7/8-20. | |
| 7/8" OD Tube Jaco Kynar Elbow Tube Fitting is 1-9/16" center line to end. Thread size is 1-3/16-16. | |
| 7/8" OD Tube Jaco Kynar Tee Tube Fitting is 3-3/32" long. Thread size is 1-3/16-20. | |
| 7/8" OD Tube Jaco Kynar Union Tube Fitting is 1-57/64" long and has a 1-7/16" hex size. Thread is 1-3/16-16. | |
| 7/8" OD Tube x 3/4" MPT Jaco Kynar Connector Tube Fitting is 2" long and has a 1-7/16" hex size. The thru hole is .625". Nut thread size is 1-3/16-16. | |
| 7/8" OD Tube x 3/4" MPT Jaco Kynar Tee Tube Fitting is 3-3/16" long. Nut thread is 1-3/16-16. | |
| 7/8" OD Tube x 3/4" MPT Jaco Kynar Tee Tube Fitting is 3-3/32" long. Nut thread is 1-3/16-16. | |
| Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies,... | |
| The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene... | |
| These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is... | |
| These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting... |
| << Prev |