U.S. Plastic Corporation Super Speedfit Acetal Male Stem Adapters 58196

Description
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.
Description
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Acetal Male Stem Adapters - 58196 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Acetal Male Stem Adapters
58196
Super Speedfit Acetal Male Stem Adapters 58196
Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.

Connect and Disconnect Tubing without Tools-Meets FDA standards & NSF listed. O-ring/collet design. Type 302 S.S. teeth for extra gripping power. Acetal bodies, nitrile o-rings, and acetal/stainless steel collets meet requirements for food grade and high-purity applications. Temperature from 33 to 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone. Create rotating swivel connections by connecting special stem adapters with male pipe threads together. Light gray color. Acetal-Celcon.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 58196
Product Name Super Speedfit Acetal Male Stem Adapters
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

765LR Reducing Tee | Stainless Steel 316 High Purity Butt Weld Fittings Metal Face Seal For Welding Pipe Fitting Reducing Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Reducer Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Bite Type Tube Fitting - B-1616-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 1.312 inch (33.34 mm)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details